FIXED IND 1UH 800MA 90 MOHM SMD Product overview: LQH32CH1R0M23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 800MA, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 800MA, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH1R0M23L can be used for catalog matching and distributor lookup.
FIXED IND 1UH 800MA 90 MOHM SMD
1µH Unshielded Wirewound Inductor 800mA 90mOhm Nonstandard
FIXED IND 1UH 800MA 90 MOHM SMD
Manufacturer: Murata Electronics North America
Win Source Part Number: 923765-LQH32CH1R0M23
Series: LQH32
Operating Temperature Range: -40°C ~ 85°C
Features: 1 µH Unshielded Wirewound Inductor 800 mA 90mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH32CH
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.4000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH32CH1R0M23L | 490-LQH32CH1R0M23LCT-ND | 923765-LQH32CH1R0M23L |
| Product Name | SMD 1UH 800MA 90 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQH32CH1R0M23L |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 1 microH |