Murata Electronics Fixed Inductors LQH32CH100K23L

Description
10µH Unshielded Wirewound Inductor 300mA 440mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 300mA 440mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH32CH100K23L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH32CH100K23L-ND
Fixed Inductors LQH32CH100K23L-ND
10µH Unshielded Wirewound Inductor 300mA 440mOhm Nonstandard

10µH Unshielded Wirewound Inductor 300mA 440mOhm Nonstandard

Buy Now Datasheet
SMD 10UH 300MA 440MOHM Inductor and Choke - 71-LQH32CH100K23L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 300MA 440MOHM Inductor and Choke
71-LQH32CH100K23L
SMD 10UH 300MA 440MOHM Inductor and Choke 71-LQH32CH100K23L
FIXED IND 10UH 300MA 440MOHM SMD Product overview: LQH32CH100K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH100K23L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 300MA 440MOHM SMD Product overview: LQH32CH100K23L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 440MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 440MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32CH100K23L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1147952-LQH32CH100K23L
Inductors, Coils, Chokes - Fixed Inductors 1147952-LQH32CH100K23L
Win Source Part Number: 1147952-LQH32CH100K2 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH32 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 440mOhm Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Base Product Number: LQH32CH

Win Source Part Number: 1147952-LQH32CH100K23L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH32
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 440mOhm
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Base Product Number: LQH32CH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH32CH100K23L-ND 71-LQH32CH100K23L 1147952-LQH32CH100K23L
Product Name Fixed Inductors SMD 10UH 300MA 440MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers