Murata Power Solutions SMD 22UH 85MA 4.03 OHM Inductor and Choke LQH31MN220K03L

Description
FIXED IND 22UH 85MA 4.03 OHM SMD Product overview: LQH31MN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 85MA, 4.03 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 85MA, 4.03 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN220K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 85MA 4.03 OHM SMD Product overview: LQH31MN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 85MA, 4.03 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 85MA, 4.03 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN220K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 85MA 4.03 OHM Inductor and Choke - 71-LQH31MN220K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 85MA 4.03 OHM Inductor and Choke
71-LQH31MN220K03L
SMD 22UH 85MA 4.03 OHM Inductor and Choke 71-LQH31MN220K03L
FIXED IND 22UH 85MA 4.03 OHM SMD Product overview: LQH31MN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 85MA, 4.03 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 85MA, 4.03 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN220K03L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 85MA 4.03 OHM SMD Product overview: LQH31MN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 85MA, 4.03 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 85MA, 4.03 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN220K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH31MN220K03L
1204349-LQH31MN220K03L
Fixed Inductors - LQH31MN220K03L 1204349-LQH31MN220K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204349-LQH31MN220K0 3L Series: LQH31 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric) Current Rating: 85mA Shielding: Unshielded Inductance: 22μH Mounting: SMD Tolerance: ±10% Q @ Freq: 40 @ 2.5MHz Frequency - Self Resonant: 14MHz Test Frequency: 1MHz Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: LQH31MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.03 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): AISC-1206H-220K-T; ZSA-3216U-220N; NLQ32K220TRF; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204349-LQH31MN220K03L
Series: LQH31
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 85mA
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 40 @ 2.5MHz
Frequency - Self Resonant: 14MHz
Test Frequency: 1MHz
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: LQH31MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.03 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): AISC-1206H-220K-T; ZSA-3216U-220N; NLQ32K220TRF;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQH31MN220K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31MN220K03L
Fixed Inductors LQH31MN220K03L
FIXED IND 22UH 85MA 4.03 OHM SMD

FIXED IND 22UH 85MA 4.03 OHM SMD

Supplier's Site Datasheet
Choke Coil, 22 Uh, 85Ma, 3.1 Ohm 10% 14Mhz; Inductance Murata - 74M2791 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 22 Uh, 85Ma, 3.1 Ohm 10% 14Mhz; Inductance Murata
74M2791
Choke Coil, 22 Uh, 85Ma, 3.1 Ohm 10% 14Mhz; Inductance Murata 74M2791
CHOKE COIL, 22 uH, 85mA, 3.1 OHM 10% 14MHz; Inductance:22µH; DC Resistance Max:3.1ohm; Self Resonant Frequency:14MHz; DC Current Rating:85mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

CHOKE COIL, 22 uH, 85mA, 3.1 OHM 10% 14MHz; Inductance:22µH; DC Resistance Max:3.1ohm; Self Resonant Frequency:14MHz; DC Current Rating:85mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH31MN220K03L 1204349-LQH31MN220K03L LQH31MN220K03L 74M2791
Product Name SMD 22UH 85MA 4.03 OHM Inductor and Choke Fixed Inductors - LQH31MN220K03L Fixed Inductors Choke Coil, 22 Uh, 85Ma, 3.1 Ohm 10% 14Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Inductance Range 22 microH 22 microH 22 microH 22 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details