Murata Power Solutions Fixed Inductors - LQH31MN150K03L LQH31MN150K03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780039-LQH31MN150K03 L Series: LQH31 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric) Current Rating: 90mA Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±10% Q @ Freq: 35 @ 5MHz Frequency - Self Resonant: 16MHz Test Frequency: 1MHz Family Name: LQH31MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.9 Ohm Max Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LPO3010-153MSD; ASPI-0315FS-150M-T2; LPO3010-153MSC; CDRH2D16LDNP-150NC; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780039-LQH31MN150K03 L Series: LQH31 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric) Current Rating: 90mA Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±10% Q @ Freq: 35 @ 5MHz Frequency - Self Resonant: 16MHz Test Frequency: 1MHz Family Name: LQH31MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.9 Ohm Max Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LPO3010-153MSD; ASPI-0315FS-150M-T2; LPO3010-153MSC; CDRH2D16LDNP-150NC; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH31MN150K03L
780039-LQH31MN150K03L
Fixed Inductors - LQH31MN150K03L 780039-LQH31MN150K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 780039-LQH31MN150K03 L Series: LQH31 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1206 (3216 Metric) Current Rating: 90mA Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±10% Q @ Freq: 35 @ 5MHz Frequency - Self Resonant: 16MHz Test Frequency: 1MHz Family Name: LQH31MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.9 Ohm Max Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Manufacturer Package: 1206 Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): LPO3010-153MSD; ASPI-0315FS-150M-T2; LPO3010-153MSC; CDRH2D16LDNP-150NC; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780039-LQH31MN150K03L
Series: LQH31
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1206 (3216 Metric)
Current Rating: 90mA
Shielding: Unshielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±10%
Q @ Freq: 35 @ 5MHz
Frequency - Self Resonant: 16MHz
Test Frequency: 1MHz
Family Name: LQH31MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.9 Ohm Max
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Manufacturer Package: 1206
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): LPO3010-153MSD; ASPI-0315FS-150M-T2; LPO3010-153MSC; CDRH2D16LDNP-150NC;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 15UH 90MA 3.9 OHM Inductor and Choke - 71-LQH31MN150K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 90MA 3.9 OHM Inductor and Choke
71-LQH31MN150K03L
SMD 15UH 90MA 3.9 OHM Inductor and Choke 71-LQH31MN150K03L
FIXED IND 15UH 90MA 3.9 OHM SMD Product overview: LQH31MN150K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 90MA, 3.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 90MA, 3.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN150K03L can be used for catalog matching and distributor lookup.

FIXED IND 15UH 90MA 3.9 OHM SMD Product overview: LQH31MN150K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 90MA, 3.9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 90MA, 3.9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN150K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 15 Uh, 90Ma, 3 Ohm, 10% 16Mhz; Inductance Murata - 74M2787 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 15 Uh, 90Ma, 3 Ohm, 10% 16Mhz; Inductance Murata
74M2787
Choke Coil, 15 Uh, 90Ma, 3 Ohm, 10% 16Mhz; Inductance Murata 74M2787
CHOKE COIL, 15 uH, 90mA, 3 OHM, 10% 16MHz; Inductance:15µH; DC Resistance Max:3ohm; Self Resonant Frequency:16MHz; DC Current Rating:90mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

CHOKE COIL, 15 uH, 90mA, 3 OHM, 10% 16MHz; Inductance:15µH; DC Resistance Max:3ohm; Self Resonant Frequency:16MHz; DC Current Rating:90mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31MN_03 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780039-LQH31MN150K03L 71-LQH31MN150K03L 74M2787
Product Name Fixed Inductors - LQH31MN150K03L SMD 15UH 90MA 3.9 OHM Inductor and Choke Choke Coil, 15 Uh, 90Ma, 3 Ohm, 10% 16Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Application RF Choke RF Choke
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers