Manufacturer: Murata Electronics North America
Win Source Part Number: 1204345-LQH31MN120J0
Manufacturer Homepage: www.murata.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
FIXED IND 12UH 95MA 2.7 OHM SMD Product overview: LQH31MN120J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 95MA, 2.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 95MA, 2.7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31MN120J03L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1204345-LQH31MN120J03L | 71-LQH31MN120J03L |
| Product Name | Fixed Inductors - LQH31MN120J03L | SMD 12UH 95MA 2.7 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | |
| Inductance Range | 12 microH |