Murata Power Solutions Fixed Inductors LQH31CNR12M03L

Description
120nH Unshielded Wirewound Inductor 970mA 112mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 970mA 112mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6594-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6594-2-ND
Fixed Inductors 490-6594-2-ND
120nH Unshielded Wirewound Inductor 970mA 112mOhm Max 1206 (3216 Metric)

120nH Unshielded Wirewound Inductor 970mA 112mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
970MA 112MOHM Inductor and Choke - 71-LQH31CNR12M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
970MA 112MOHM Inductor and Choke
71-LQH31CNR12M03L
970MA 112MOHM Inductor and Choke 71-LQH31CNR12M03L
FIXED IND 120NH 970MA 112MOHM SM Product overview: LQH31CNR12M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 970MA, 112MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 970MA, 112MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CNR12M03L can be used for catalog matching and distributor lookup.

FIXED IND 120NH 970MA 112MOHM SM Product overview: LQH31CNR12M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 970MA, 112MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 970MA, 112MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CNR12M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH31CNR12M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31CNR12M03L
Fixed Inductors LQH31CNR12M03L
FIXED IND 120NH 970MA 112MOHM SM

FIXED IND 120NH 970MA 112MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6594-2-ND 71-LQH31CNR12M03L LQH31CNR12M03L
Product Name Fixed Inductors 970MA 112MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125991P - RS Components, Ltd.
Specs
Inductance Range 27 microH
Rated DC Current 880 milliamps
Standards and Certifications RoHS
View Details