Murata Power Solutions Fixed Inductors LQH31CN100K03L

Description
10µH Unshielded Wirewound Inductor 230mA 1.69Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 230mA 1.69Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6588-2-ND
Fixed Inductors 490-6588-2-ND
10µH Unshielded Wirewound Inductor 230mA 1.69Ohm Max 1206 (3216 Metric)

10µH Unshielded Wirewound Inductor 230mA 1.69Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6588-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6588-6-ND
Fixed Inductors 490-6588-6-ND
10µH Unshielded Wirewound Inductor 230mA 1.69Ohm Max 1206 (3216 Metric)

10µH Unshielded Wirewound Inductor 230mA 1.69Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
SMD 10UH 230MA 1.69OHM Inductor and Choke - 71-LQH31CN100K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 230MA 1.69OHM Inductor and Choke
71-LQH31CN100K03L
SMD 10UH 230MA 1.69OHM Inductor and Choke 71-LQH31CN100K03L
FIXED IND 10UH 230MA 1.69OHM SMD Product overview: LQH31CN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 230MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 230MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN100K03L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 230MA 1.69OHM SMD Product overview: LQH31CN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 230MA, 1.69OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 230MA, 1.69OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN100K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil, 10 Uh, 230Ma 1.3 Ohm 10% 20Mhz; Inductance Murata - 74M2759 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 10 Uh, 230Ma 1.3 Ohm 10% 20Mhz; Inductance Murata
74M2759
Choke Coil, 10 Uh, 230Ma 1.3 Ohm 10% 20Mhz; Inductance Murata 74M2759
CHOKE COIL, 10 uH, 230mA 1.3 OHM 10% 20MHz; Inductance:10µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:20MHz; DC Current Rating:230mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

CHOKE COIL, 10 uH, 230mA 1.3 OHM 10% 20MHz; Inductance:10µH; DC Resistance Max:1.3ohm; Self Resonant Frequency:20MHz; DC Current Rating:230mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH31CN100K03L
Inductors/Coils/Transformers >> Power Inductors LQH31CN100K03L
230mA 10uH ±10% 1206 Power Inductors ROHS

230mA 10uH ±10% 1206 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQH31CN100K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31CN100K03L
Fixed Inductors LQH31CN100K03L
FIXED IND 10UH 230MA 1.69OHM SMD

FIXED IND 10UH 230MA 1.69OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6588-2-ND 71-LQH31CN100K03L 74M2759 LQH31CN100K03L LQH31CN100K03L
Product Name Fixed Inductors SMD 10UH 230MA 1.69OHM Inductor and Choke Choke Coil, 10 Uh, 230Ma 1.3 Ohm 10% 20Mhz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details