Murata Electronics Fixed Inductors LQH2MPZR47NGRL

Description
470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15938-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15938-1-ND
Fixed Inductors 490-15938-1-ND
470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15938-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15938-6-ND
Fixed Inductors 490-15938-6-ND
470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15938-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15938-2-ND
Fixed Inductors 490-15938-2-ND
470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)

470nH Shielded Wirewound Inductor 1.06A 216mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15938-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details