Murata Electronics Fixed Inductors - LQH2MPZ6R8MGRL LQH2MPZ6R8MGRL

Description
Manufacturer: Murata Electronics Win Source Part Number: 803660-LQH2MPZ6R8MGR L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 730mA Frequency - Self Resonant: 35MHz DC Resistance (DCR): 864mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 530mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 803660-LQH2MPZ6R8MGR L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 730mA Frequency - Self Resonant: 35MHz DC Resistance (DCR): 864mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 530mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH2MPZ6R8MGRL
803660-LQH2MPZ6R8MGRL
Fixed Inductors - LQH2MPZ6R8MGRL 803660-LQH2MPZ6R8MGRL
Manufacturer: Murata Electronics Win Source Part Number: 803660-LQH2MPZ6R8MGR L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 730mA Frequency - Self Resonant: 35MHz DC Resistance (DCR): 864mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.037" (0.95mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 530mA Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 803660-LQH2MPZ6R8MGRL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 730mA
Frequency - Self Resonant: 35MHz
DC Resistance (DCR): 864mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530mA
Inductance Frequency - Test: 1MHz

Buy Now
6.8UH 530MA 864MOHM Inductor and Choke - 71-LQH2MPZ6R8MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 530MA 864MOHM Inductor and Choke
71-LQH2MPZ6R8MGRL
6.8UH 530MA 864MOHM Inductor and Choke 71-LQH2MPZ6R8MGRL
FIXED IND 6.8UH 530MA 864MOHM SM Product overview: LQH2MPZ6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 530MA, 864MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 530MA, 864MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ6R8MGRL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 530MA 864MOHM SM Product overview: LQH2MPZ6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 530MA, 864MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 530MA, 864MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ6R8MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15935-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15935-1-ND
Fixed Inductors 490-15935-1-ND
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15935-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15935-2-ND
Fixed Inductors 490-15935-2-ND
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15935-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15935-6-ND
Fixed Inductors 490-15935-6-ND
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 803660-LQH2MPZ6R8MGRL 71-LQH2MPZ6R8MGRL 490-15935-1-ND
Product Name Fixed Inductors - LQH2MPZ6R8MGRL 6.8UH 530MA 864MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
DCR 0.8640 ohms 0.8640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-361 0402AF-361XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details