Murata Electronics Fixed Inductors LQH2MPZ3R3MGRL

Description
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15931-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15931-2-ND
Fixed Inductors 490-15931-2-ND
3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

3.3µH Shielded Wirewound Inductor 640mA 564mOhm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15931-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1712-3627575047C4R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details