1.5µH Shielded Wirewound Inductor 790mA 384mOhm Max 0806 (2016 Metric)
Win Source Part Number: 1370056-LQH2MPZ1R5NG
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 55 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: LQH2MPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.5 µH
Current Rating (Amps): 790 mA
Current - Saturation (Isat): 1.33A
Shielding: Shielded
DC Resistance (DCR): 384mOhm Max
Frequency - Self Resonant: 60MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 1.5UH 790MA 384MOHM SM Product overview: LQH2MPZ1R5NGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 790MA, 384MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 790MA, 384MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPZ1R5NGRL can be used for catalog matching and distributor lookup.
FIXED IND 1.5UH 790MA 384MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-15927-2-ND | 1370056-LQH2MPZ1R5NGRL | 71-LQH2MPZ1R5NGRL | LQH2MPZ1R5NGRL |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 1.5UH 790MA 384MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |