Murata Electronics Fixed Inductors LQH2MPN6R8MGRL

Description
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)
Request a Quote
Description
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1370068-LQH2MPN6R8MGRL is a fixed inductor from the LQH2 series, designed for surface mount applications. It features an inductance value of 6.8 µH with a tolerance of ±20%. The inductor operates within a temperature range of -40°C to +105°C and can withstand a maximum product temperature of 125°C, including self-temperature rise. This component has a DC resistance of 864 mΩ maximum and a rated current of 530 mA, with a saturation current of 730 mA. The self-resonant frequency is specified at 35 MHz, making it suitable for various applications in consumer and industrial equipment, as well as certain medical devices classified under GHTF Class A and B. The inductor is shielded and comes in a compact 0806 (2016 metric) package, with a typical unit mass of 0.010 g. Engineers should consider this inductor for projects requiring reliable performance in power and industrial applications, while ensuring that the operating conditions align with the specified limits.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1370068-LQH2MPN6R8MGRL is a fixed inductor from the LQH2 series, designed for surface mount applications. It features an inductance value of 6.8 µH with a tolerance of ±20%. The inductor operates within a temperature range of -40°C to +105°C and can withstand a maximum product temperature of 125°C, including self-temperature rise. This component has a DC resistance of 864 mΩ maximum and a rated current of 530 mA, with a saturation current of 730 mA. The self-resonant frequency is specified at 35 MHz, making it suitable for various applications in consumer and industrial equipment, as well as certain medical devices classified under GHTF Class A and B. The inductor is shielded and comes in a compact 0806 (2016 metric) package, with a typical unit mass of 0.010 g. Engineers should consider this inductor for projects requiring reliable performance in power and industrial applications, while ensuring that the operating conditions align with the specified limits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15920-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15920-1-ND
Fixed Inductors 490-15920-1-ND
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15920-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15920-6-ND
Fixed Inductors 490-15920-6-ND
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15920-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15920-2-ND
Fixed Inductors 490-15920-2-ND
6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 530mA 864mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
6.8UH 530MA 864MOHM Inductor and Choke - 71-LQH2MPN6R8MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 530MA 864MOHM Inductor and Choke
71-LQH2MPN6R8MGRL
6.8UH 530MA 864MOHM Inductor and Choke 71-LQH2MPN6R8MGRL
FIXED IND 6.8UH 530MA 864MOHM SM Product overview: LQH2MPN6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 530MA, 864MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 530MA, 864MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN6R8MGRL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 530MA 864MOHM SM Product overview: LQH2MPN6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 530MA, 864MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 530MA, 864MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN6R8MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370068-LQH2MPN6R8MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370068-LQH2MPN6R8MGRL
Inductors, Coils, Chokes - Fixed Inductors 1370068-LQH2MPN6R8MGRL
Win Source Part Number: 1370068-LQH2MPN6R8MG RL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH2 Package: Tape & Reel Product Status: Active Package / Case: 0806 (2016 Metric) Supplier Device Package: 0806 (2016 Metric) Base Product Number: LQH2MPN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 µH Current Rating (Amps): 530 mA Current - Saturation (Isat): 730mA Shielding: Shielded DC Resistance (DCR): 864mOhm Max Frequency - Self Resonant: 35MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370068-LQH2MPN6R8MGRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Base Product Number: LQH2MPN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 µH
Current Rating (Amps): 530 mA
Current - Saturation (Isat): 730mA
Shielding: Shielded
DC Resistance (DCR): 864mOhm Max
Frequency - Self Resonant: 35MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - LQH2MPN6R8MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPN6R8MGRL
Fixed Inductors LQH2MPN6R8MGRL
FIXED IND 6.8UH 530MA 864MOHM SM

FIXED IND 6.8UH 530MA 864MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15920-1-ND 71-LQH2MPN6R8MGRL 1370068-LQH2MPN6R8MGRL LQH2MPN6R8MGRL
Product Name Fixed Inductors 6.8UH 530MA 864MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers