2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)
2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)
2.2µH Shielded Wirewound Inductor 680mA 468mOhm Max 0806 (2016 Metric)
FIXED IND 2.2UH 680MA 468MOHM SM Product overview: LQH2MPN2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 680MA, 468MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 680MA, 468MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN2R2MGRL can be used for catalog matching and distributor lookup.
Win Source Part Number: 970843-LQH2MPN2R2MGR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 50MHz
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 468mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-15914-6,490-1591
Base Product Number: LQH2MPN
Current - Saturation (Isat): 1.18A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-15914-6-ND | 71-LQH2MPN2R2MGRL | 970843-LQH2MPN2R2MGRL |
| Product Name | Fixed Inductors | 2.2UH 680MA 468MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |