Murata Electronics Fixed Inductors LQH2MPN220MGRL

Description
22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15913-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15913-6-ND
Fixed Inductors 490-15913-6-ND
22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)

22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15913-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15913-1-ND
Fixed Inductors 490-15913-1-ND
22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)

22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15913-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15913-2-ND
Fixed Inductors 490-15913-2-ND
22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)

22µH Shielded Wirewound Inductor 290mA 2.52Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH2MPN220MGRL
Inductors/Coils/Transformers >> Power Inductors LQH2MPN220MGRL
290mA 22uH ±20% 410mA 0806 Power Inductors ROHS

290mA 22uH ±20% 410mA 0806 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 490-15913-6-ND LQH2MPN220MGRL
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details