Murata Electronics Fixed Inductors LQH2MPN150MGRL

Description
15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15910-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15910-2-ND
Fixed Inductors 490-15910-2-ND
15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)

15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15910-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15910-6-ND
Fixed Inductors 490-15910-6-ND
15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)

15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15910-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15910-1-ND
Fixed Inductors 490-15910-1-ND
15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)

15µH Shielded Wirewound Inductor 340mA 2.04Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 15UH 340MA 2.04OHM Inductor and Choke - 71-LQH2MPN150MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 340MA 2.04OHM Inductor and Choke
71-LQH2MPN150MGRL
SMD 15UH 340MA 2.04OHM Inductor and Choke 71-LQH2MPN150MGRL
FIXED IND 15UH 340MA 2.04OHM SMD Product overview: LQH2MPN150MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 340MA, 2.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 340MA, 2.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN150MGRL can be used for catalog matching and distributor lookup.

FIXED IND 15UH 340MA 2.04OHM SMD Product overview: LQH2MPN150MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 340MA, 2.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 340MA, 2.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MPN150MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2MPN150MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MPN150MGRL
Fixed Inductors LQH2MPN150MGRL
FIXED IND 15UH 340MA 2.04OHM SMD

FIXED IND 15UH 340MA 2.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15910-2-ND 71-LQH2MPN150MGRL LQH2MPN150MGRL
Product Name Fixed Inductors SMD 15UH 340MA 2.04OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849019 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details