Murata Power Solutions Fixed Inductors LQH2MCN820K02L

Description
82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6587-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6587-1-ND
Fixed Inductors 490-6587-1-ND
82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)

82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6587-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6587-6-ND
Fixed Inductors 490-6587-6-ND
82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)

82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6587-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6587-2-ND
Fixed Inductors 490-6587-2-ND
82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)

82µH Unshielded Wirewound Inductor 90mA 9.75Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 82UH 90MA 9.75 OHM Inductor and Choke - 71-LQH2MCN820K02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 90MA 9.75 OHM Inductor and Choke
71-LQH2MCN820K02L
SMD 82UH 90MA 9.75 OHM Inductor and Choke 71-LQH2MCN820K02L
FIXED IND 82UH 90MA 9.75 OHM SMD Product overview: LQH2MCN820K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 90MA, 9.75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 90MA, 9.75 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN820K02L can be used for catalog matching and distributor lookup.

FIXED IND 82UH 90MA 9.75 OHM SMD Product overview: LQH2MCN820K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 90MA, 9.75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 90MA, 9.75 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN820K02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2MCN820K02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN820K02L
Fixed Inductors LQH2MCN820K02L
FIXED IND 82UH 90MA 9.75 OHM SMD

FIXED IND 82UH 90MA 9.75 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6587-1-ND 71-LQH2MCN820K02L LQH2MCN820K02L
Product Name Fixed Inductors SMD 82UH 90MA 9.75 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers