Murata Power Solutions Fixed Inductors LQH2MCN3R3M52L

Description
3.3µH Unshielded Wirewound Inductor 360mA 962mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 360mA 962mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4987-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4987-2-ND
Fixed Inductors 490-4987-2-ND
3.3µH Unshielded Wirewound Inductor 360mA 962mOhm Max 0806 (2016 Metric)

3.3µH Unshielded Wirewound Inductor 360mA 962mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH2MCN3R3M52L
923761-LQH2MCN3R3M52L
Fixed Inductors - LQH2MCN3R3M52L 923761-LQH2MCN3R3M52L
Manufacturer: Murata Electronics North America Win Source Part Number: 923761-LQH2MCN3R3M52 L Series: LQH2 Operating Temperature Range: -40°C ~ 85°C Features: 3.3 µH Unshielded Wirewound Inductor 360 mA 962mOhm Max 0806 (2016 Metric) Package: 0806 (2016 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH2MCN Categories: Inductors Case / Package: 0806 (2016 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-4987-1, 490-4987-2, 490-4987-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923761-LQH2MCN3R3M52L
Series: LQH2
Operating Temperature Range: -40°C ~ 85°C
Features: 3.3 µH Unshielded Wirewound Inductor 360 mA 962mOhm Max 0806 (2016 Metric)
Package: 0806 (2016 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH2MCN
Categories: Inductors
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-4987-1, 490-4987-2, 490-4987-6

Buy Now Datasheet
3.3UH 360MA 962MOHM Inductor and Choke - 71-LQH2MCN3R3M52L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 360MA 962MOHM Inductor and Choke
71-LQH2MCN3R3M52L
3.3UH 360MA 962MOHM Inductor and Choke 71-LQH2MCN3R3M52L
FIXED IND 3.3UH 360MA 962MOHM SM Product overview: LQH2MCN3R3M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 360MA, 962MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 360MA, 962MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN3R3M52L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 360MA 962MOHM SM Product overview: LQH2MCN3R3M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 360MA, 962MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 360MA, 962MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN3R3M52L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-4987-2-ND 923761-LQH2MCN3R3M52L 71-LQH2MCN3R3M52L
Product Name Fixed Inductors Fixed Inductors - LQH2MCN3R3M52L 3.3UH 360MA 962MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1uH 25MHz 0.19A Inductor and Choke - 71-0603HL-102XJRC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 1 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details