Murata Power Solutions Fixed Inductors LQH2MCN2R2M52L

Description
2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-4986-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4986-1-ND
Fixed Inductors 490-4986-1-ND
2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4986-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4986-2-ND
Fixed Inductors 490-4986-2-ND
2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4986-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4986-6-ND
Fixed Inductors 490-4986-6-ND
2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)

2.2µH Unshielded Wirewound Inductor 500mA 546mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
2.2UH 500MA 546MOHM Inductor and Choke - 71-LQH2MCN2R2M52L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 500MA 546MOHM Inductor and Choke
71-LQH2MCN2R2M52L
2.2UH 500MA 546MOHM Inductor and Choke 71-LQH2MCN2R2M52L
FIXED IND 2.2UH 500MA 546MOHM SM Product overview: LQH2MCN2R2M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 546MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN2R2M52L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 500MA 546MOHM SM Product overview: LQH2MCN2R2M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 546MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 546MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN2R2M52L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-4986-1-ND 71-LQH2MCN2R2M52L
Product Name Fixed Inductors 2.2UH 500MA 546MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2224JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details