Manufacturer: Murata Electronics North America
Win Source Part Number: 780037-LQH2MCN220M52
Series: LQH2
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 0806 (2016 Metric)
Current Rating: 130mA
Shielding: Unshielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 30MHz
Test Frequency: 1MHz
Family Name: LQH2MCN_52
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.15 Ohm Max
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.037" (0.95mm)
Alternative Parts (Cross-Reference): LBC2012T220K; LBC2012T220KV; LBC2012T220MV; CBC2012T220K;
Introduction Date: May 06, 2012
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
22µH Unshielded Wirewound Inductor 130mA 7.15Ohm Max 0806 (2016 Metric)
FIXED IND 22UH 130MA 7.15 OHM
FIXED IND 22UH 130MA 7.15 OHM
FIXED IND 22UH 130MA 7.15OHM SMD Product overview: LQH2MCN220M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 130MA, 7.15OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 130MA, 7.15OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN220M52L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 780037-LQH2MCN220M52L | 490-LQH2MCN220M52LTR-ND | 7866731 | 7866731P | 71-LQH2MCN220M52L |
| Product Name | Fixed Inductors - LQH2MCN220M52L | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 22UH 130MA 7.15OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | ||
| Technology | Standard; Wirewound | Wirewound | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | |
| Application | RF Choke |