FIXED IND 1UH 595MA 325 MOHM SMD Product overview: LQH2MCN1R0M52L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 595MA, 325 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 595MA, 325 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN1R0M52L can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 595mA 325mOhm Max 0806 (2016 Metric)
1µH Unshielded Wirewound Inductor 595mA 325mOhm Max 0806 (2016 Metric)
1µH Unshielded Wirewound Inductor 595mA 325mOhm Max 0806 (2016 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057140-LQH2MCN1R0M5
Packaging: Reel - TR
Type: Wirewound
Current Rating: 595mA
Inductance: 1μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 215MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 325 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
FIXED IND 1UH 595MA 325 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH2MCN1R0M52L | 490-4984-6-ND | 1057140-LQH2MCN1R0M52L | LQH2MCN1R0M52L |
| Product Name | SMD 1UH 595MA 325 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQH2MCN1R0M52L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Inductance Range | 1 microH | 1 microH | 1 microH |