Murata Power Solutions SMD 15UH 200MA 2.08OHM Inductor and Choke LQH2MCN150K02L

Description
FIXED IND 15UH 200MA 2.08OHM SMD Product overview: LQH2MCN150K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 2.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 2.08OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN150K02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 200MA 2.08OHM SMD Product overview: LQH2MCN150K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 2.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 2.08OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN150K02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 200MA 2.08OHM Inductor and Choke - 71-LQH2MCN150K02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 200MA 2.08OHM Inductor and Choke
71-LQH2MCN150K02L
SMD 15UH 200MA 2.08OHM Inductor and Choke 71-LQH2MCN150K02L
FIXED IND 15UH 200MA 2.08OHM SMD Product overview: LQH2MCN150K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 2.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 2.08OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN150K02L can be used for catalog matching and distributor lookup.

FIXED IND 15UH 200MA 2.08OHM SMD Product overview: LQH2MCN150K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 200MA, 2.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 200MA, 2.08OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN150K02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-4047-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4047-2-ND
Fixed Inductors 490-4047-2-ND
15µH Unshielded Wirewound Inductor 200mA 2.08Ohm Max 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.08Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4047-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4047-6-ND
Fixed Inductors 490-4047-6-ND
15µH Unshielded Wirewound Inductor 200mA 2.08Ohm Max 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.08Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 490-4047-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-4047-1-ND
Fixed Inductors 490-4047-1-ND
15µH Unshielded Wirewound Inductor 200mA 2.08Ohm Max 0806 (2016 Metric)

15µH Unshielded Wirewound Inductor 200mA 2.08Ohm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2MCN150K02L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2MCN150K02L
Fixed Inductors LQH2MCN150K02L
FIXED IND 15UH 200MA 2.08OHM SMD

FIXED IND 15UH 200MA 2.08OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2MCN150K02L 490-4047-2-ND LQH2MCN150K02L
Product Name SMD 15UH 200MA 2.08OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Surface Mount Inductors - 2469837P - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details