Murata Power Solutions SMD 12UH 210MA 1.82OHM Inductor and Choke LQH2MCN120K02L

Description
FIXED IND 12UH 210MA 1.82OHM SMD Product overview: LQH2MCN120K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 210MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 210MA, 1.82OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN120K02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 210MA 1.82OHM SMD Product overview: LQH2MCN120K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 210MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 210MA, 1.82OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN120K02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12UH 210MA 1.82OHM Inductor and Choke - 71-LQH2MCN120K02L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 210MA 1.82OHM Inductor and Choke
71-LQH2MCN120K02L
SMD 12UH 210MA 1.82OHM Inductor and Choke 71-LQH2MCN120K02L
FIXED IND 12UH 210MA 1.82OHM SMD Product overview: LQH2MCN120K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 210MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 210MA, 1.82OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN120K02L can be used for catalog matching and distributor lookup.

FIXED IND 12UH 210MA 1.82OHM SMD Product overview: LQH2MCN120K02L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 210MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 210MA, 1.82OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2MCN120K02L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH2MCN120K02LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 210MA 1.82 OHM

FIXED IND 12UH 210MA 1.82 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH2MCN120K02LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12UH 210MA 1.82 OHM

FIXED IND 12UH 210MA 1.82 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH2MCN120K02LTR-ND - DigiKey
Thief River Falls, MN, United States
12µH Unshielded Wirewound Inductor 210mA 1.82Ohm Max 0806 (2016 Metric)

12µH Unshielded Wirewound Inductor 210mA 1.82Ohm Max 0806 (2016 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2MCN120K02L 490-LQH2MCN120K02LCT-ND
Product Name SMD 12UH 210MA 1.82OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0011 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details