Murata Electronics Fixed Inductors LQH2HPZ6R8MDRL

Description
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16571-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16571-1-ND
Fixed Inductors 490-16571-1-ND
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16571-2-ND
Fixed Inductors 490-16571-2-ND
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16571-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16571-6-ND
Fixed Inductors 490-16571-6-ND
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 6.8Uh, Semishielded, 0.49A Rohs Compliant Murata - 24AJ1036 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Semishielded, 0.49A Rohs Compliant Murata
24AJ1036
Inductor, 6.8Uh, Semishielded, 0.49A Rohs Compliant Murata 24AJ1036
INDUCTOR, 6.8UH, SEMISHIELDED, 0.49A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SEMISHIELDED, 0.49A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16571-1-ND 24AJ1036
Product Name Fixed Inductors Inductor, 6.8Uh, Semishielded, 0.49A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 82 microH
Q Factor 35
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details