4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)
4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)
4.7µH Shielded Wirewound Inductor 1A 360mOhm Max 1008 (2520 Metric)
FIXED IND 4.7UH 1A 360 MOHM SMD Product overview: LQH2HPZ4R7MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 360 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 360 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ4R7MGRL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369890-LQH2HPZ4R7MG
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH2
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Base Product Number: LQH2HPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 1 A
Current - Saturation (Isat): 1.09A
Shielding: Shielded
DC Resistance (DCR): 360mOhm Max
Frequency - Self Resonant: 50MHz
Inductance Frequency - Test: 1 MHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH2HPZ4R7MGRLTR-ND | 71-LQH2HPZ4R7MGRL | 1369890-LQH2HPZ4R7MGRL |
| Product Name | Fixed Inductors | SMD 4.7UH 1A 360 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |