Murata Power Solutions Fixed Inductors LQH2HPZ2R2MJRL

Description
2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPZ2R2MJRLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ2R2MJRLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ2R2MJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.65A 110.4mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Semishielded, 1.65A Rohs Compliant Murata - 76AH5412 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Semishielded, 1.65A Rohs Compliant Murata
76AH5412
Inductor, 2.2Uh, Semishielded, 1.65A Rohs Compliant Murata 76AH5412
INDUCTOR, 2.2UH, SEMISHIELDED, 1.65A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SEMISHIELDED, 1.65A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH2HPZ2R2MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPZ2R2MJRL
Fixed Inductors LQH2HPZ2R2MJRL
FIXED IND 2.2UH 1.65A 110.4 MOHM

FIXED IND 2.2UH 1.65A 110.4 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HPZ2R2MJRLTR-ND 76AH5412 LQH2HPZ2R2MJRL
Product Name Fixed Inductors Inductor, 2.2Uh, Semishielded, 1.65A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1730176 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 100 microH
Rated DC Current 500 milliamps
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details