Murata Power Solutions 2.2UH 1.47A 160.8 MOHM Inductor and Choke LQH2HPZ2R2MGRL

Description
FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPZ2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ2R2MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPZ2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ2R2MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 1.47A 160.8 MOHM Inductor and Choke - 71-LQH2HPZ2R2MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.47A 160.8 MOHM Inductor and Choke
71-LQH2HPZ2R2MGRL
2.2UH 1.47A 160.8 MOHM Inductor and Choke 71-LQH2HPZ2R2MGRL
FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPZ2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ2R2MGRL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.47A 160.8 MOHM Product overview: LQH2HPZ2R2MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.47A, 160.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.47A, 160.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPZ2R2MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH2HPZ2R2MGRLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ2R2MGRLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ2R2MGRLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 1.47A 160.8mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2HPZ2R2MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPZ2R2MGRL
Fixed Inductors LQH2HPZ2R2MGRL
FIXED IND 2.2UH 1.47A 160.8 MOHM

FIXED IND 2.2UH 1.47A 160.8 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH2HPZ2R2MGRL 490-LQH2HPZ2R2MGRLCT-ND LQH2HPZ2R2MGRL
Product Name 2.2UH 1.47A 160.8 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Q Factor 70
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details