Murata Power Solutions Fixed Inductors LQH2HPZ150MJRL

Description
15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HPZ150MJRLTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ150MJRLCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HPZ150MJRLDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 710mA 660mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - LQH2HPZ150MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPZ150MJRL
Fixed Inductors LQH2HPZ150MJRL
FIXED IND 15UH 710MA 660MOHM SMD

FIXED IND 15UH 710MA 660MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HPZ150MJRLTR-ND LQH2HPZ150MJRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details