Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQH2HPN4R7MJRL

Description
Win Source Part Number: 1070754-LQH2HPN4R7MJ RL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 204mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): VLS3010T-4R7MR80; VLS3010ET-4R7M; LQM2HPN4R7MGCL; ASMPH-0805-4R7M-T; AIML-0805HC-4R7M-T; VLS3012ET-4R7MLQH2HP N4R7MJRL.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 770 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-9904-6,490-9904- 1,490-9904-2 Base Product Number: LQH2HPN Current - Saturation (Isat): 1.23A
Request a Quote Datasheet
Description
Win Source Part Number: 1070754-LQH2HPN4R7MJ RL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 204mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): VLS3010T-4R7MR80; VLS3010ET-4R7M; LQM2HPN4R7MGCL; ASMPH-0805-4R7M-T; AIML-0805HC-4R7M-T; VLS3012ET-4R7MLQH2HP N4R7MJRL.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 770 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-9904-6,490-9904- 1,490-9904-2 Base Product Number: LQH2HPN Current - Saturation (Isat): 1.23A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070754-LQH2HPN4R7MJRL
Inductors, Coils, Chokes - Fixed Inductors 1070754-LQH2HPN4R7MJRL
Win Source Part Number: 1070754-LQH2HPN4R7MJ RL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH2 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 40MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 204mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): VLS3010T-4R7MR80; VLS3010ET-4R7M; LQM2HPN4R7MGCL; ASMPH-0805-4R7M-T; AIML-0805HC-4R7M-T; VLS3012ET-4R7MLQH2HP N4R7MJRL.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 770 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-9904-6,490-9904- 1,490-9904-2 Base Product Number: LQH2HPN Current - Saturation (Isat): 1.23A

Win Source Part Number: 1070754-LQH2HPN4R7MJRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH2
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 40MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 204mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): VLS3010T-4R7MR80; VLS3010ET-4R7M; LQM2HPN4R7MGCL; ASMPH-0805-4R7M-T; AIML-0805HC-4R7M-T; VLS3012ET-4R7MLQH2HPN4R7MJRL.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 770 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-9904-6,490-9904-1,490-9904-2
Base Product Number: LQH2HPN
Current - Saturation (Isat): 1.23A

Buy Now Datasheet
4.7UH 770MA 204MOHM Inductor and Choke - 71-LQH2HPN4R7MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 770MA 204MOHM Inductor and Choke
71-LQH2HPN4R7MJRL
4.7UH 770MA 204MOHM Inductor and Choke 71-LQH2HPN4R7MJRL
FIXED IND 4.7UH 770MA 204MOHM SM Product overview: LQH2HPN4R7MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 770MA, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 770MA, 204MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MJRL can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 770MA 204MOHM SM Product overview: LQH2HPN4R7MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 770MA, 204MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 770MA, 204MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN4R7MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH2HPN4R7MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH2HPN4R7MJRL
Fixed Inductors LQH2HPN4R7MJRL
FIXED IND 4.7UH 770MA 204MOHM SM

FIXED IND 4.7UH 770MA 204MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070754-LQH2HPN4R7MJRL 71-LQH2HPN4R7MJRL LQH2HPN4R7MJRL
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7UH 770MA 204MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details