22µH Shielded Wirewound Inductor 430mA 1.63Ohm Max 1008 (2520 Metric)
22µH Shielded Wirewound Inductor 430mA 1.63Ohm Max 1008 (2520 Metric)
22µH Shielded Wirewound Inductor 430mA 1.63Ohm Max 1008 (2520 Metric)
FIXED IND 22UH 430MA 1.63OHM SMD Product overview: LQH2HPN220MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 430MA, 1.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 430MA, 1.63OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH2HPN220MGRL can be used for catalog matching and distributor lookup.
INDUCTOR, 22UH, SEMISHIELDED, 0.43A ROHS COMPLIANT: YES
FIXED IND 22UH 430MA 1.63OHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH2HPN220MGRLTR-ND | 71-LQH2HPN220MGRL | 76AH5407 | LQH2HPN220MGRL |
| Product Name | Fixed Inductors | SMD 22UH 430MA 1.63OHM Inductor and Choke | Inductor, 22Uh, Semishielded, 0.43A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound; Wirewound | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |