Murata Power Solutions Fixed Inductors LQH2HPN220MDRL

Description
22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16557-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16557-1-ND
Fixed Inductors 490-16557-1-ND
22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16557-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16557-6-ND
Fixed Inductors 490-16557-6-ND
22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16557-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16557-2-ND
Fixed Inductors 490-16557-2-ND
22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)

22µH Shielded Wirewound Inductor 270mA 3.6Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 22Uh, Shielded, 0.27A Rohs Compliant Murata - 65AH7750 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 0.27A Rohs Compliant Murata
65AH7750
Inductor, 22Uh, Shielded, 0.27A Rohs Compliant Murata 65AH7750
INDUCTOR, 22UH, SHIELDED, 0.27A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 0.27A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16557-1-ND 65AH7750
Product Name Fixed Inductors Inductor, 22Uh, Shielded, 0.27A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3101-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers