Murata Electronics Fixed Inductors LQH2HNH680J03L

Description
68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH2HNH680J03LTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)

68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNH680J03LCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)

68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH2HNH680J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)

68µH Shielded Wirewound Inductor 60mA 6.9Ohm 1008 (2520 Metric)

Buy Now Datasheet
Power Inductor, 68Uh, Unshielded, 0.06A Rohs Compliant Murata - 54AK7417 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, Unshielded, 0.06A Rohs Compliant Murata
54AK7417
Power Inductor, 68Uh, Unshielded, 0.06A Rohs Compliant Murata 54AK7417
POWER INDUCTOR, 68UH, UNSHIELDED, 0.06A ROHS COMPLIANT: YES

POWER INDUCTOR, 68UH, UNSHIELDED, 0.06A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH2HNH680J03LTR-ND 54AK7417
Product Name Fixed Inductors Power Inductor, 68Uh, Unshielded, 0.06A Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1624117-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details