Murata Power Solutions SMD 300MA 850MOHM Inductor and Choke LQG18HN82NJ00D

Description
FIXED IND 82NH 300MA 850MOHM SMD Product overview: LQG18HN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN82NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82NH 300MA 850MOHM SMD Product overview: LQG18HN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN82NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 850MOHM Inductor and Choke - 71-LQG18HN82NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 850MOHM Inductor and Choke
71-LQG18HN82NJ00D
SMD 300MA 850MOHM Inductor and Choke 71-LQG18HN82NJ00D
FIXED IND 82NH 300MA 850MOHM SMD Product overview: LQG18HN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN82NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 82NH 300MA 850MOHM SMD Product overview: LQG18HN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 850MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 850MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN82NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6585-2-ND
Fixed Inductors 490-6585-2-ND
82nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6585-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6585-1-ND
Fixed Inductors 490-6585-1-ND
82nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6585-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6585-6-ND
Fixed Inductors 490-6585-6-ND
82nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 350mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Choke Coil, 82Nh 300Ma 0.85 Ohm 5% 900Mhz; Inductance Murata - 74M2735 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 82Nh 300Ma 0.85 Ohm 5% 900Mhz; Inductance Murata
74M2735
Choke Coil, 82Nh 300Ma 0.85 Ohm 5% 900Mhz; Inductance Murata 74M2735
CHOKE COIL, 82NH 300mA 0.85 OHM 5% 900MHz; Inductance:82nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series RoHS Compliant: Yes

CHOKE COIL, 82NH 300mA 0.85 OHM 5% 900MHz; Inductance:82nH; DC Resistance Max:0.85ohm; Self Resonant Frequency:900MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQG18HN82NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN82NJ00D
Fixed Inductors LQG18HN82NJ00D
FIXED IND 82NH 300MA 850MOHM SMD

FIXED IND 82NH 300MA 850MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG18HN82NJ00D 490-6585-2-ND 74M2735 LQG18HN82NJ00D
Product Name SMD 300MA 850MOHM Inductor and Choke Fixed Inductors Choke Coil, 82Nh 300Ma 0.85 Ohm 5% 900Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0820 microH 0.0820 microH 0.0820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N4 0402DC-3N4XJRW , 0402DC-3N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details