Murata Power Solutions Fixed Inductors LQG18HN1N2S00D

Description
1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1099-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1099-2-ND
Fixed Inductors 490-1099-2-ND
1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1099-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1099-1-ND
Fixed Inductors 490-1099-1-ND
1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1099-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1099-6-ND
Fixed Inductors 490-1099-6-ND
1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

1.2nH Unshielded Multilayer Inductor 1.1A 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 1.1A 100MOHM Inductor and Choke - 71-LQG18HN1N2S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.1A 100MOHM Inductor and Choke
71-LQG18HN1N2S00D
SMD 1.1A 100MOHM Inductor and Choke 71-LQG18HN1N2S00D
FIXED IND 1.2NH 1.1A 100MOHM SMD Product overview: LQG18HN1N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN1N2S00D can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 1.1A 100MOHM SMD Product overview: LQG18HN1N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN1N2S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG18HN1N2S00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN1N2S00D
Fixed Inductors LQG18HN1N2S00D
FIXED IND 1.2NH 1.1A 100MOHM SMD

FIXED IND 1.2NH 1.1A 100MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1099-2-ND 71-LQG18HN1N2S00D LQG18HN1N2S00D
Product Name Fixed Inductors SMD 1.1A 100MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers