FIXED IND 10NH 400MA 300MOHM SMD Product overview: LQG18HN10NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN10NJ00D can be used for catalog matching and distributor lookup.
10nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0603 (1608 Metric)
10nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0603 (1608 Metric)
10nH Unshielded Multilayer Inductor 400mA 300mOhm Max 0603 (1608 Metric)
FIXED IND 10NH 400MA 300MOHM SMD
COIL INDUCTOR 10NH 400MA 5% 3500MHZ; Inductance:10nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:400mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:Air RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG18HN10NJ00D | 490-6574-2-ND | LQG18HN10NJ00D | 74M2717 |
| Product Name | SMD 400MA 300MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Coil Inductor 10Nh 400Ma 5% 3500Mhz; Inductance Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | |
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH |