The LQG18HHR18J00D is a fixed inductor from Murata, designed for automotive applications, including powertrain and safety equipment, as well as medical devices classified under GHTF Class C. It features an inductance value of 180 nH with a tolerance of ±5%. The inductor operates within a temperature range of -55°C to +125°C and has a maximum DC resistance of 1.30 Ohms. It supports a rated current of 300 mA and has a self-resonant frequency of 500 MHz. The component is packaged in a 0603 (1608 metric) format and is suitable for surface mount applications. It is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The product is supplied in reels, with a quantity of 4000 units per package.
FIXED IND 180NH 300MA 1.3OHM SMD Product overview: LQG18HHR18J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.3OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR18J00D can be used for catalog matching and distributor lookup.
180nH Multilayer Inductor 300mA 1.3Ohm Max 0603 (1608 Metric)
FIXED IND 180NH 300MA 1.3 OHM
FIXED IND 180NH 300MA 1.3 OHM
Manufacturer: Murata Electronics North America
Win Source Part Number: 923757-LQG18HHR18J00
Series: LQG18
Operating Temperature Range: -55°C ~ 125°C
Features: 180 nH - Multilayer Inductor 300 mA 1.3Ohm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQG18HH
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
FIXED IND 180NH 300MA 1.3OHM SMD
INDUCTOR, 180NH, 500MHZ, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQG18HHR18J00D | 490-LQG18HHR18J00DTR-ND | 923757-LQG18HHR18J00D | LQG18HHR18J00D | 76AH5402 |
| Product Name | SMD 300MA 1.3OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - LQG18HHR18J00D | Fixed Inductors | Inductor, 180Nh, 500Mhz, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air | Air; Air | ||
| Inductance Range | 0.1800 microH | 0.1800 microH |