Murata Electronics SMD 300MA 0.9OHM Inductor and Choke LQG18HHR10J00D

Description
FIXED IND 100NH 300MA 0.9OHM SMD Product overview: LQG18HHR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR10J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100NH 300MA 0.9OHM SMD Product overview: LQG18HHR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR10J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 0.9OHM Inductor and Choke - 71-LQG18HHR10J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 0.9OHM Inductor and Choke
71-LQG18HHR10J00D
SMD 300MA 0.9OHM Inductor and Choke 71-LQG18HHR10J00D
FIXED IND 100NH 300MA 0.9OHM SMD Product overview: LQG18HHR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR10J00D can be used for catalog matching and distributor lookup.

FIXED IND 100NH 300MA 0.9OHM SMD Product overview: LQG18HHR10J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HHR10J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-17880-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17880-1-ND
Fixed Inductors 490-17880-1-ND
100nH Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

100nH Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17880-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17880-6-ND
Fixed Inductors 490-17880-6-ND
100nH Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

100nH Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17880-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17880-2-ND
Fixed Inductors 490-17880-2-ND
100nH Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

100nH Multilayer Inductor 300mA 900mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 100Nh, 600Mhz, 0603 Rohs Compliant Murata - 76AH5401 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 600Mhz, 0603 Rohs Compliant Murata
76AH5401
Inductor, 100Nh, 600Mhz, 0603 Rohs Compliant Murata 76AH5401
INDUCTOR, 100NH, 600MHZ, 0603 ROHS COMPLIANT: YES

INDUCTOR, 100NH, 600MHZ, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG18HHR10J00D 490-17880-1-ND 76AH5401
Product Name SMD 300MA 0.9OHM Inductor and Choke Fixed Inductors Inductor, 100Nh, 600Mhz, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Air Air
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details