8.2nH Multilayer Inductor 400mA 250mOhm Max 0603 (1608 Metric)
8.2nH Multilayer Inductor 400mA 250mOhm Max 0603 (1608 Metric)
8.2nH Multilayer Inductor 400mA 250mOhm Max 0603 (1608 Metric)
FIXED IND 8.2NH 800MA 0.2OHM SMD
INDUCTOR, 8.2NH, 2.6GHZ, 0603 ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-17879-1-ND | LQG18HH8N2J00D | 76AH5404 |
| Product Name | Fixed Inductors | Fixed Inductors | Inductor, 8.2Nh, 2.6Ghz, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | |
| Core Material | Air | Air; Air | |
| Configuration | Fixed |