Murata Electronics SMD 300MA 0.85OHM Inductor and Choke LQG18HH82NJ00D

Description
FIXED IND 82NH 300MA 0.85OHM SMD Product overview: LQG18HH82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH82NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82NH 300MA 0.85OHM SMD Product overview: LQG18HH82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH82NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 0.85OHM Inductor and Choke - 71-LQG18HH82NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 0.85OHM Inductor and Choke
71-LQG18HH82NJ00D
SMD 300MA 0.85OHM Inductor and Choke 71-LQG18HH82NJ00D
FIXED IND 82NH 300MA 0.85OHM SMD Product overview: LQG18HH82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH82NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 82NH 300MA 0.85OHM SMD Product overview: LQG18HH82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 0.85OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 0.85OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH82NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQG18HH82NJ00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 300MA 850 MOHM

FIXED IND 82NH 300MA 850 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH82NJ00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 300MA 850 MOHM

FIXED IND 82NH 300MA 850 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH82NJ00DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

82nH Multilayer Inductor 300mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQG18HH82NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HH82NJ00D
Fixed Inductors LQG18HH82NJ00D
FIXED IND 82NH 300MA 0.85OHM SMD

FIXED IND 82NH 300MA 0.85OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG18HH82NJ00D 490-LQG18HH82NJ00DCT-ND LQG18HH82NJ00D
Product Name SMD 300MA 0.85OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0820 microH 0.0820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details