Murata Electronics Fixed Inductors LQG18HH6N8J00D

Description
6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17878-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17878-6-ND
Fixed Inductors 490-17878-6-ND
6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)

6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17878-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17878-1-ND
Fixed Inductors 490-17878-1-ND
6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)

6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17878-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17878-2-ND
Fixed Inductors 490-17878-2-ND
6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)

6.8nH Multilayer Inductor 430mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070747-LQG18HH6N8J00D
Inductors, Coils, Chokes - Fixed Inductors 1070747-LQG18HH6N8J00D
Win Source Part Number: 1070747-LQG18HH6N8J0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG18 Type: Multilayer Package: Tape & Reel Inductance: 6.8 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 2.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 250mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): LQG18HN6N8J00D; HK10056N8J-T; AIMC-0805-6N8J-T; HK21256N8J-T; MLG1005S6N8JT000; CI100505-6N8J; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 430 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-17878-2,490-1787 8-1,490-17878-6,LQG1 8HH6N8J00D-ND Base Product Number: LQG18HH

Win Source Part Number: 1070747-LQG18HH6N8J00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG18
Type: Multilayer
Package: Tape & Reel
Inductance: 6.8 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 2.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 250mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): LQG18HN6N8J00D; HK10056N8J-T; AIMC-0805-6N8J-T; HK21256N8J-T; MLG1005S6N8JT000; CI100505-6N8J;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 430 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-17878-2,490-17878-1,490-17878-6,LQG18HH6N8J00D-ND
Base Product Number: LQG18HH

Buy Now Datasheet
800MA 0.18OHM Inductor and Choke - 71-LQG18HH6N8J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.18OHM Inductor and Choke
71-LQG18HH6N8J00D
800MA 0.18OHM Inductor and Choke 71-LQG18HH6N8J00D
FIXED IND 6.8NH 800MA 0.18OHM SM Product overview: LQG18HH6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH6N8J00D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 800MA 0.18OHM SM Product overview: LQG18HH6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH6N8J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17878-6-ND 1070747-LQG18HH6N8J00D 71-LQG18HH6N8J00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 800MA 0.18OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Air Air Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details