Murata Electronics Fixed Inductors LQG18HH6N2S00D

Description
6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17877-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17877-6-ND
Fixed Inductors 490-17877-6-ND
6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17877-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17877-2-ND
Fixed Inductors 490-17877-2-ND
6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17877-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17877-1-ND
Fixed Inductors 490-17877-1-ND
6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

6.2nH Multilayer Inductor 430mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
800MA 0.18OHM Inductor and Choke - 71-LQG18HH6N2S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.18OHM Inductor and Choke
71-LQG18HH6N2S00D
800MA 0.18OHM Inductor and Choke 71-LQG18HH6N2S00D
FIXED IND 6.2NH 800MA 0.18OHM SM Product overview: LQG18HH6N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH6N2S00D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 800MA 0.18OHM SM Product overview: LQG18HH6N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.18OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.18OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH6N2S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-17877-6-ND 71-LQG18HH6N2S00D
Product Name Fixed Inductors 800MA 0.18OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Core Material Air Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details