Murata Electronics SMD 400MA 0.7OHM Inductor and Choke LQG18HH56NJ00D

Description
FIXED IND 56NH 400MA 0.7OHM SMD Product overview: LQG18HH56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH56NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56NH 400MA 0.7OHM SMD Product overview: LQG18HH56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH56NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400MA 0.7OHM Inductor and Choke - 71-LQG18HH56NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA 0.7OHM Inductor and Choke
71-LQG18HH56NJ00D
SMD 400MA 0.7OHM Inductor and Choke 71-LQG18HH56NJ00D
FIXED IND 56NH 400MA 0.7OHM SMD Product overview: LQG18HH56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH56NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 56NH 400MA 0.7OHM SMD Product overview: LQG18HH56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH56NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQG18HH56NJ00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 400MA 700 MOHM

FIXED IND 56NH 400MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH56NJ00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56NH 400MA 700 MOHM

FIXED IND 56NH 400MA 700 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH56NJ00DTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)

56nH Multilayer Inductor 300mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQG18HH56NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HH56NJ00D
Fixed Inductors LQG18HH56NJ00D
FIXED IND 56NH 400MA 0.7OHM SMD

FIXED IND 56NH 400MA 0.7OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG18HH56NJ00D 490-LQG18HH56NJ00DCT-ND LQG18HH56NJ00D
Product Name SMD 400MA 0.7OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0560 microH 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 1624000-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers