Murata Electronics Fixed Inductors LQG18HH18NJ00D

Description
FIXED IND 18NH 600MA 350 MOHM
Request a Quote Datasheet
Description
FIXED IND 18NH 600MA 350 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG18HH18NJ00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 600MA 350 MOHM

FIXED IND 18NH 600MA 350 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH18NJ00DTR-ND - DigiKey
Thief River Falls, MN, United States
18nH Multilayer Inductor 350mA 450mOhm Max 0603 (1608 Metric)

18nH Multilayer Inductor 350mA 450mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH18NJ00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 600MA 350 MOHM

FIXED IND 18NH 600MA 350 MOHM

Buy Now Datasheet
SMD 600MA 0.35OHM Inductor and Choke - 71-LQG18HH18NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 0.35OHM Inductor and Choke
71-LQG18HH18NJ00D
SMD 600MA 0.35OHM Inductor and Choke 71-LQG18HH18NJ00D
FIXED IND 18NH 600MA 0.35OHM SMD Product overview: LQG18HH18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH18NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 600MA 0.35OHM SMD Product overview: LQG18HH18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 0.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 0.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH18NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370043-LQG18HH18NJ00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370043-LQG18HH18NJ00D
Inductors, Coils, Chokes - Fixed Inductors 1370043-LQG18HH18NJ00D
Win Source Part Number: 1370043-LQG18HH18NJ0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG18 Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQG18HH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 18 nH Current Rating (Amps): 600 mA DC Resistance (DCR): 450mOhm Max Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 1.8GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370043-LQG18HH18NJ00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG18
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQG18HH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 18 nH
Current Rating (Amps): 600 mA
DC Resistance (DCR): 450mOhm Max
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 1.8GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQG18HH18NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HH18NJ00D
Fixed Inductors LQG18HH18NJ00D
FIXED IND 18NH 600MA 0.35OHM SMD

FIXED IND 18NH 600MA 0.35OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG18HH18NJ00DDKR-ND 71-LQG18HH18NJ00D 1370043-LQG18HH18NJ00D LQG18HH18NJ00D
Product Name Fixed Inductors SMD 600MA 0.35OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DKIH-3352-16D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details