Murata Electronics Fixed Inductors LQG15HZ10NH02D

Description
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15143-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15143-2-ND
Fixed Inductors 490-15143-2-ND
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15143-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15143-6-ND
Fixed Inductors 490-15143-6-ND
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15143-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15143-1-ND
Fixed Inductors 490-15143-1-ND
10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

10nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15143-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125966 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details