FIXED IND 100NH 200MA 1.25OHM SM Product overview: LQG15HSR10J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA, 1.25OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 200MA, 1.25OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HSR10J02D can be used for catalog matching and distributor lookup.
100nH Unshielded Multilayer Inductor 200mA 1.25Ohm Max 0402 (1005 Metric)
100nH Unshielded Multilayer Inductor 200mA 1.25Ohm Max 0402 (1005 Metric)
100nH Unshielded Multilayer Inductor 200mA 1.25Ohm Max 0402 (1005 Metric)
FIXED IND 100NH 200MA 1.25OHM SM
200mA 100nH ±5% 1.25Ω 0402 Inductors (SMD) ROHS
INDUCTOR, 100NH, 0.2A, 0402, MULTILAYER; Inductance:100nH; Product Range:LQG15HS_02 Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQG15HSR10J02D | 490-2635-1-ND | LQG15HSR10J02D | LQG15HSR10J02D | 49AC3880 |
| Product Name | 200MA 1.25OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, 100Nh, 0.2A, 0402, Multilayer; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Multilayer | Multilayer | Multilayer; Multilayer | Multilayer | |
| Core Material | Air | Air | Air; Air | ||
| Inductance Range | 0.1000 microH | 0.1000 microH | 0.1000 microH | 0.1000 microH |