Murata Power Solutions Fixed Inductors LQG15HS8N2J02D

Description
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-2622-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2622-6-ND
Fixed Inductors 490-2622-6-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2622-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2622-1-ND
Fixed Inductors 490-2622-1-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2622-2-ND
Fixed Inductors 490-2622-2-ND
8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926350P
Surface Mount Inductors 7926350P
Murata LQG15HS8N2J02D

Murata LQG15HS8N2J02D

Supplier's Site
Surface Mount Inductors - 7926350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926350
Surface Mount Inductors 7926350
Murata LQG15HS8N2J02D

Murata LQG15HS8N2J02D

Supplier's Site
Surface Mount Inductors - 1674929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674929
Surface Mount Inductors 1674929
Murata LQG15HS8N2J02D

Murata LQG15HS8N2J02D

Supplier's Site
550MA 240MOHM Inductor and Choke - 71-LQG15HS8N2J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 240MOHM Inductor and Choke
71-LQG15HS8N2J02D
550MA 240MOHM Inductor and Choke 71-LQG15HS8N2J02D
FIXED IND 8.2NH 550MA 240MOHM SM Product overview: LQG15HS8N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS8N2J02D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 550MA 240MOHM SM Product overview: LQG15HS8N2J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS8N2J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS8N2J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS8N2J02D
Fixed Inductors LQG15HS8N2J02D
FIXED IND 8.2NH 550MA 240MOHM SM

FIXED IND 8.2NH 550MA 240MOHM SM

Supplier's Site Datasheet
Inductor, 8.2Nh, 0.55A, 0402, Multilayer; Inductance Murata - 49AC3894 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 0.55A, 0402, Multilayer; Inductance Murata
49AC3894
Inductor, 8.2Nh, 0.55A, 0402, Multilayer; Inductance Murata 49AC3894
INDUCTOR, 8.2NH, 0.55A, 0402, MULTILAYER; Inductance:8.2nH; Product Range:LQG15HS_02 Series; DC Current Rating:550mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.24ohm; RoHS Compliant: Yes

INDUCTOR, 8.2NH, 0.55A, 0402, MULTILAYER; Inductance:8.2nH; Product Range:LQG15HS_02 Series; DC Current Rating:550mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.24ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-2622-6-ND 7926350P 7926350 71-LQG15HS8N2J02D LQG15HS8N2J02D 49AC3894
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors 550MA 240MOHM Inductor and Choke Fixed Inductors Inductor, 8.2Nh, 0.55A, 0402, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Wirewound Multilayer Multilayer; Multilayer Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3110-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details