FIXED IND 82NH 200MA 1.2 OHM SMD
FIXED IND 82NH 200MA 1.2 OHM SMD
FIXED IND 82NH 200MA 1.2 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-LQG15HS82NG02DTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Air |
| Configuration | Fixed |