Murata Power Solutions Fixed Inductors - LQG15HS6N2S02D LQG15HS6N2S02D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057127-LQG15HS6N2S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 6.2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057127-LQG15HS6N2S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 6.2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQG15HS6N2S02D
1057127-LQG15HS6N2S02D
Fixed Inductors - LQG15HS6N2S02D 1057127-LQG15HS6N2S02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057127-LQG15HS6N2S0 2D Packaging: Reel - TR Type: Multilayer Current Rating: 600mA Inductance: 6.2nH Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4.5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 220 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057127-LQG15HS6N2S02D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 600mA
Inductance: 6.2nH
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4.5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 220 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600MA 220MOHM Inductor and Choke - 71-LQG15HS6N2S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 220MOHM Inductor and Choke
71-LQG15HS6N2S02D
600MA 220MOHM Inductor and Choke 71-LQG15HS6N2S02D
FIXED IND 6.2NH 600MA 220MOHM SM Product overview: LQG15HS6N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS6N2S02D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 600MA 220MOHM SM Product overview: LQG15HS6N2S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS6N2S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-2620-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2620-2-ND
Fixed Inductors 490-2620-2-ND
6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2620-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2620-6-ND
Fixed Inductors 490-2620-6-ND
6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2620-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2620-1-ND
Fixed Inductors 490-2620-1-ND
6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS6N2S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS6N2S02D
Fixed Inductors LQG15HS6N2S02D
FIXED IND 6.2NH 600MA 220MOHM SM

FIXED IND 6.2NH 600MA 220MOHM SM

Supplier's Site Datasheet
Inductor, 6.2Nh, 4.5Ghz, 0402 Rohs Compliant Murata - 76AH5391 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Nh, 4.5Ghz, 0402 Rohs Compliant Murata
76AH5391
Inductor, 6.2Nh, 4.5Ghz, 0402 Rohs Compliant Murata 76AH5391
INDUCTOR, 6.2NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 6.2NH, 4.5GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057127-LQG15HS6N2S02D 71-LQG15HS6N2S02D 490-2620-2-ND LQG15HS6N2S02D 76AH5391
Product Name Fixed Inductors - LQG15HS6N2S02D 600MA 220MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductor, 6.2Nh, 4.5Ghz, 0402 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Application RF Choke
Inductance Range 0.0062 microH 0.0062 microH 0.0062 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-31-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers