68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)
FIXED IND 68NH 250MA 920MOHM SMD Product overview: LQG15HS68NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS68NJ02D can be used for catalog matching and distributor lookup.
INDUCTOR, 68NH, 800MHZ, 0402 ROHS COMPLIANT: YES
FIXED IND 68NH 250MA 920MOHM SMD
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 108393 | 490-2633-2-ND | 71-LQG15HS68NJ02D | 76AH5392 | LQG15HS68NJ02D |
| Product Name | Surface Mount Inductors | Fixed Inductors | SMD 250MA 920MOHM Inductor and Choke | Inductor, 68Nh, 800Mhz, 0402 Rohs Compliant Murata | Fixed Inductors |
| Technology | Wirewound | Multilayer | Multilayer | Multilayer; Multilayer | |
| Q Factor | 8 | 8 | 8 | 8 | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0402 (1005m) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |