Murata Electronics Fixed Inductors LQG15HS5N1B02D

Description
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HS5N1B02DTR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS5N1B02DDKR-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS5N1B02DCT-ND - DigiKey
Thief River Falls, MN, United States
5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Multilayer Inductor 650mA 180mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
650MA 180MOHM Inductor and Choke - 71-LQG15HS5N1B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 180MOHM Inductor and Choke
71-LQG15HS5N1B02D
650MA 180MOHM Inductor and Choke 71-LQG15HS5N1B02D
FIXED IND 5.1NH 650MA 180MOHM SM Product overview: LQG15HS5N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS5N1B02D can be used for catalog matching and distributor lookup.

FIXED IND 5.1NH 650MA 180MOHM SM Product overview: LQG15HS5N1B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS5N1B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQG15HS5N1B02D - 1070745-LQG15HS5N1B02D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQG15HS5N1B02D
1070745-LQG15HS5N1B02D
Fixed Inductors - LQG15HS5N1B02D 1070745-LQG15HS5N1B02D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070745-LQG15HS5N1B0 2D Current Rating: 650 mA Inductance: 5.1 nH Mounting: SMD (SMT) Test Frequency: 100 MHz Core Material: Air Self Resonant Frequency: 5.3 GHz Height: 550 µm Categories: Fixed Inductors Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -55 °C RMS Current (Irms): 650 mA Series Resistance: 180 mΩ Q Factor: 8

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070745-LQG15HS5N1B02D
Current Rating: 650 mA
Inductance: 5.1 nH
Mounting: SMD (SMT)
Test Frequency: 100 MHz
Core Material: Air
Self Resonant Frequency: 5.3 GHz
Height: 550 µm
Categories: Fixed Inductors
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -55 °C
RMS Current (Irms): 650 mA
Series Resistance: 180 mΩ
Q Factor: 8

Buy Now
Fixed Inductors - LQG15HS5N1B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS5N1B02D
Fixed Inductors LQG15HS5N1B02D
FIXED IND 5.1NH 650MA 180MOHM SM

FIXED IND 5.1NH 650MA 180MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQG15HS5N1B02DTR-ND 71-LQG15HS5N1B02D 1070745-LQG15HS5N1B02D LQG15HS5N1B02D
Product Name Fixed Inductors 650MA 180MOHM Inductor and Choke Fixed Inductors - LQG15HS5N1B02D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data