Murata Power Solutions 700MA 180MOHM Inductor and Choke LQG15HS4N7S02D

Description
FIXED IND 4.7NH 700MA 180MOHM SM Product overview: LQG15HS4N7S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N7S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7NH 700MA 180MOHM SM Product overview: LQG15HS4N7S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N7S02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MA 180MOHM Inductor and Choke - 71-LQG15HS4N7S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 180MOHM Inductor and Choke
71-LQG15HS4N7S02D
700MA 180MOHM Inductor and Choke 71-LQG15HS4N7S02D
FIXED IND 4.7NH 700MA 180MOHM SM Product overview: LQG15HS4N7S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N7S02D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 700MA 180MOHM SM Product overview: LQG15HS4N7S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N7S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-2618-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2618-2-ND
Fixed Inductors 490-2618-2-ND
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2618-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2618-1-ND
Fixed Inductors 490-2618-1-ND
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-2618-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-2618-6-ND
Fixed Inductors 490-2618-6-ND
4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Multilayer Inductor 700mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS4N7S02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS4N7S02D
Fixed Inductors LQG15HS4N7S02D
FIXED IND 4.7NH 700MA 180MOHM SM

FIXED IND 4.7NH 700MA 180MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS4N7S02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS4N7S02D
700mA 4.7nH 160mΩ 0402 Inductors (SMD) ROHS

700mA 4.7nH 160mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Inductor, 4.7Nh, 0.7A, 0402, Multilayer; Inductance Murata - 49AC3890 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 0.7A, 0402, Multilayer; Inductance Murata
49AC3890
Inductor, 4.7Nh, 0.7A, 0402, Multilayer; Inductance Murata 49AC3890
INDUCTOR, 4.7NH, 0.7A, 0402, MULTILAYER; Inductance:4.7nH; Product Range:LQG15HS_02 Series; DC Current Rating:700mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multila yer; DC Resistance Max:0.16ohm; RoHS Compliant: Yes

INDUCTOR, 4.7NH, 0.7A, 0402, MULTILAYER; Inductance:4.7nH; Product Range:LQG15HS_02 Series; DC Current Rating:700mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Multilayer; DC Resistance Max:0.16ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQG15HS4N7S02D 490-2618-2-ND LQG15HS4N7S02D LQG15HS4N7S02D 49AC3890
Product Name 700MA 180MOHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Inductor, 4.7Nh, 0.7A, 0402, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0047 microH 0.0047 microH 0.0047 microH 0.0047 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1620209 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details